Kingbright Corporation Dot Matrix Led, 2.3, Red Common Anode; Led Color Kingbright TA23-11EWA

Description
DOT MATRIX LED, 2.3", RED COMMON ANODE; LED Color:Red; Forward Voltage:2V; Luminous Intensity:12mcd; Display Dots x Lines:8 x 8; Display Size:60.8mm x 60.8mm; Peak Wavelength:627nm; Product Range:-; MSL:-; LED Display Type:Dot MatrixRoHS Compliant: Yes
Datasheet
Description
DOT MATRIX LED, 2.3", RED COMMON ANODE; LED Color:Red; Forward Voltage:2V; Luminous Intensity:12mcd; Display Dots x Lines:8 x 8; Display Size:60.8mm x 60.8mm; Peak Wavelength:627nm; Product Range:-; MSL:-; LED Display Type:Dot MatrixRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dot Matrix Led, 2.3, Red Common Anode; Led Color Kingbright - 66W2056 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Led, 2.3, Red Common Anode; Led Color Kingbright
66W2056
Dot Matrix Led, 2.3, Red Common Anode; Led Color Kingbright 66W2056
DOT MATRIX LED, 2.3", RED COMMON ANODE; LED Color:Red; Forward Voltage:2V; Luminous Intensity:12mcd; Display Dots x Lines:8 x 8; Display Size:60.8mm x 60.8mm; Peak Wavelength:627nm; Product Range:-; MSL:-; LED Display Type:Dot MatrixRoHS Compliant: Yes

DOT MATRIX LED, 2.3", RED COMMON ANODE; LED Color:Red; Forward Voltage:2V; Luminous Intensity:12mcd; Display Dots x Lines:8 x 8; Display Size:60.8mm x 60.8mm; Peak Wavelength:627nm; Product Range:-; MSL:-; LED Display Type:Dot MatrixRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 66W2056
Product Name Dot Matrix Led, 2.3, Red Common Anode; Led Color Kingbright
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details