Kingbright Corporation 2" 5X7 RED LED DISPLAY TA20-11SRWA

Description
Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet
Description
Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2" 5X7 RED LED DISPLAY - TA20-11SRWA - Kingbright Corporation
City of Industry, CA, USA
2" 5X7 RED LED DISPLAY
TA20-11SRWA
2" 5X7 RED LED DISPLAY TA20-11SRWA
Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 2.0 inch matrix height
  • Dot size 5mm
  • Column cathode and column anode available
  • Stackable horizontally
  • Easy mounting on PCB orsockets
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet
LED Dot Matrix and Cluster - 754-1707-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
754-1707-5-ND
LED Dot Matrix and Cluster 754-1707-5-ND
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.85V 1.50"" L x 2.09"" W x 0.33"" H (38.10mm x 53.10mm x 8.50mm)"

"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.85V 1.50"" L x 2.09"" W x 0.33"" H (38.10mm x 53.10mm x 8.50mm)"

Buy Now Datasheet
Led Dot Matrix Display; Led Color Kingbright - 24M8074 - Newark, An Avnet Company
Chicago, IL, United States
Led Dot Matrix Display; Led Color Kingbright
24M8074
Led Dot Matrix Display; Led Color Kingbright 24M8074
LED DOT MATRIX DISPLAY; LED Color:Red; Forward Voltage:1.85V; Luminous Intensity:26cd; Display Dots x Lines:5 x 7; Display Size:37.65mm x 53mm; Peak Wavelength:660nm; Product Range:-; MSL:-; External Depth:8.45mm; Lead Spacing:2.54mmRoHS Compliant: Yes

LED DOT MATRIX DISPLAY; LED Color:Red; Forward Voltage:1.85V; Luminous Intensity:26cd; Display Dots x Lines:5 x 7; Display Size:37.65mm x 53mm; Peak Wavelength:660nm; Product Range:-; MSL:-; External Depth:8.45mm; Lead Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TA20-11SRWA
LED Displays & Accessories TA20-11SRWA
LED Displays & Accessories SUPER RED DIFFUSED 5X7 DOT MATRIX

LED Displays & Accessories SUPER RED DIFFUSED 5X7 DOT MATRIX

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TA20-11SRWA 754-1707-5-ND 24M8074 TA20-11SRWA
Product Name 2" 5X7 RED LED DISPLAY LED Dot Matrix and Cluster Led Dot Matrix Display; Led Color Kingbright LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
LED Color Red Red Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
High Brightness Numeric LED Displays - LBP-602MA2 - ROHM Semiconductor GmbH
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details
4 suppliers