Kingbright Corporation 2" 5X7 RED LED DISPLAY TA20-11EWA

Description
Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet
Description
Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2" 5X7 RED LED DISPLAY - TA20-11EWA - Kingbright Corporation
City of Industry, CA, USA
2" 5X7 RED LED DISPLAY
TA20-11EWA
2" 5X7 RED LED DISPLAY TA20-11EWA
Features and Applications 2.0 inch matrix height Dot size 5mm Column cathode and column anode available Stackable horizontally Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 2.0 inch matrix height
  • Dot size 5mm
  • Column cathode and column anode available
  • Stackable horizontally
  • Easy mounting on PCB orsockets
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet
LED Displays - 4516650 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
4516650
LED Displays 4516650
HE Red 5x7 2.0in CA, TA20-11EWA

HE Red 5x7 2.0in CA, TA20-11EWA

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
TA20-11EWA
LED Displays & Accessories TA20-11EWA
LED Displays & Accessories Dot Matrix Red 625nm Common Anode

LED Displays & Accessories Dot Matrix Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TA20-11EWA 4516650 TA20-11EWA
Product Name 2" 5X7 RED LED DISPLAY LED Displays LED Displays & Accessories
Display Type Dot Matrix
LED Color Red Red; Red
Wavelength 625 nm 625 nm
Character Height 50.8 mm (2 inch) 52 mm (2.05 inch)
Typical Intensity 10000 microCandela 10000 microCandela
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details