Kingbright Corporation 1.2" 5X7 RED LED DISPLAY TA12-11SRWA

Description
Features and Applications 1.2 inch matrix height Dot size 3mm Column cathode and column anode available Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet
Description
Features and Applications 1.2 inch matrix height Dot size 3mm Column cathode and column anode available Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2" 5X7 RED LED DISPLAY - TA12-11SRWA - Kingbright Corporation
City of Industry, CA, USA
1.2" 5X7 RED LED DISPLAY
TA12-11SRWA
1.2" 5X7 RED LED DISPLAY TA12-11SRWA
Features and Applications 1.2 inch matrix height Dot size 3mm Column cathode and column anode available Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 1.2 inch matrix height
  • Dot size 3mm
  • Column cathode and column anode available
  • Easy mounting on PCB orsockets
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet
LED Dot Matrix and Cluster - 754-2303-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
754-2303-ND
LED Dot Matrix and Cluster 754-2303-ND
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.85V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"

"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.85V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TA12-11SRWA
LED Displays & Accessories TA12-11SRWA
LED Displays & Accessories SUPER RED DIFFUSED 5X7 DOT MATRIX

LED Displays & Accessories SUPER RED DIFFUSED 5X7 DOT MATRIX

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TA12-11SRWA 754-2303-ND TA12-11SRWA
Product Name 1.2" 5X7 RED LED DISPLAY LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
LED Color Red Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details