Kingbright Corporation 1.2" 5X7 RED LED DISPLAY TA12-11EWA

Description
Features and Applications 1.2 inch matrix height Dot size 3mm Column cathode and column anode available Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet
Description
Features and Applications 1.2 inch matrix height Dot size 3mm Column cathode and column anode available Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2" 5X7 RED LED DISPLAY - TA12-11EWA - Kingbright Corporation
City of Industry, CA, USA
1.2" 5X7 RED LED DISPLAY
TA12-11EWA
1.2" 5X7 RED LED DISPLAY TA12-11EWA
Features and Applications 1.2 inch matrix height Dot size 3mm Column cathode and column anode available Easy mounting on PCB orsockets Gray face, white dot RoHS compliant Indoor monochromatic display applications Scoreboard & Signage Display panel applications Level indicator

Features and Applications

  • 1.2 inch matrix height
  • Dot size 3mm
  • Column cathode and column anode available
  • Easy mounting on PCB orsockets
  • Gray face, white dot
  • RoHS compliant
  • Indoor monochromatic display applications
  • Scoreboard & Signage
  • Display panel applications
  • Level indicator
Supplier's Site Datasheet
LED Displays - 4516688 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
4516688
LED Displays 4516688
HE Red 5x7 1.2in CA, TA12-11EWA

HE Red 5x7 1.2in CA, TA12-11EWA

Supplier's Site
LED Dot Matrix and Cluster - TA12-11EWA-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
TA12-11EWA-ND
LED Dot Matrix and Cluster TA12-11EWA-ND
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 2V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"

"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 2V 0.90"" L x 1.54"" W x 0.32"" H (22.90mm x 39.00mm x 8.00mm)"

Buy Now Datasheet
Led Display, Dot Matrix; Led Color Kingbright - 24M8072 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dot Matrix; Led Color Kingbright
24M8072
Led Display, Dot Matrix; Led Color Kingbright 24M8072
LED DISPLAY, DOT MATRIX; LED Color:Red; Forward Voltage:2V; Luminous Intensity:12mcd; Display Dots x Lines:5 x 7; Display Size:22.9mm x 39mm; Peak Wavelength:627nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix / Graphic RoHS Compliant: Yes

LED DISPLAY, DOT MATRIX; LED Color:Red; Forward Voltage:2V; Luminous Intensity:12mcd; Display Dots x Lines:5 x 7; Display Size:22.9mm x 39mm; Peak Wavelength:627nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix / Graphic RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TA12-11EWA
LED Displays & Accessories TA12-11EWA
LED Displays & Accessories HI EFF RED DIFFUSED 5X7 DOT MATRIX

LED Displays & Accessories HI EFF RED DIFFUSED 5X7 DOT MATRIX

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number TA12-11EWA 4516688 TA12-11EWA-ND 24M8072 TA12-11EWA
Product Name 1.2" 5X7 RED LED DISPLAY LED Displays LED Dot Matrix and Cluster Led Display, Dot Matrix; Led Color Kingbright LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
LED Color Red Red; Red Red Red
Wavelength 625 nm 630 nm
Character Height 30.48 mm (1.2 inch) 30.5 mm (1.2 inch)
Typical Intensity 14000 microCandela 14000 microCandela 14000 microCandela 12000 microCandela
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details