Kingbright Corporation Dot Matrix Led, 0.8, Green Common Anode; Led Color Kingbright TA08-81GWA

Description
DOT MATRIX LED, 0.8", GREEN COMMON ANODE; LED Color:Green; Forward Voltage:2.2V; Luminous Intensity:9mcd; Display Dots x Lines:8 x 8; Display Size:20mm x 20mm; Peak Wavelength:565nm; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DOT MATRIX LED, 0.8", GREEN COMMON ANODE; LED Color:Green; Forward Voltage:2.2V; Luminous Intensity:9mcd; Display Dots x Lines:8 x 8; Display Size:20mm x 20mm; Peak Wavelength:565nm; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dot Matrix Led, 0.8, Green Common Anode; Led Color Kingbright - 66W2053 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Led, 0.8, Green Common Anode; Led Color Kingbright
66W2053
Dot Matrix Led, 0.8, Green Common Anode; Led Color Kingbright 66W2053
DOT MATRIX LED, 0.8", GREEN COMMON ANODE; LED Color:Green; Forward Voltage:2.2V; Luminous Intensity:9mcd; Display Dots x Lines:8 x 8; Display Size:20mm x 20mm; Peak Wavelength:565nm; Product Range:-; MSL:- RoHS Compliant: Yes

DOT MATRIX LED, 0.8", GREEN COMMON ANODE; LED Color:Green; Forward Voltage:2.2V; Luminous Intensity:9mcd; Display Dots x Lines:8 x 8; Display Size:20mm x 20mm; Peak Wavelength:565nm; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 66W2053
Product Name Dot Matrix Led, 0.8, Green Common Anode; Led Color Kingbright
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details