Kingbright Corporation LED Dot Matrix and Cluster TA07-11SURKWA

Description
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.95V 0.70"" L x 0.50"" W x 0.25"" H (17.78mm x 12.70mm x 6.40mm)"
Request a Quote Datasheet
Description
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.95V 0.70"" L x 0.50"" W x 0.25"" H (17.78mm x 12.70mm x 6.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Dot Matrix and Cluster - 754-2302-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
754-2302-ND
LED Dot Matrix and Cluster 754-2302-ND
"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.95V 0.70"" L x 0.50"" W x 0.25"" H (17.78mm x 12.70mm x 6.40mm)"

"Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 1.95V 0.70"" L x 0.50"" W x 0.25"" H (17.78mm x 12.70mm x 6.40mm)"

Buy Now Datasheet
LED Displays - 7192572 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
7192572
LED Displays 7192572
LED Dot Matrix 5x7 Red 18mm Anode

LED Dot Matrix 5x7 Red 18mm Anode

Supplier's Site
LED Displays - 1451359 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1451359
LED Displays 1451359
LED Dot Matrix 5x7 Red 18mm Anode

LED Dot Matrix 5x7 Red 18mm Anode

Supplier's Site
LED Displays - 7192572P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
7192572P
LED Displays 7192572P
Dot Matrix Display,5x7,Red,18mc d

Dot Matrix Display,5x7,Red,18mcd

Supplier's Site
Dot Matrix Led, 0.7, Common Anode , Red; Led Color Kingbright - 83T3192 - Newark, An Avnet Company
Chicago, IL, United States
Dot Matrix Led, 0.7, Common Anode , Red; Led Color Kingbright
83T3192
Dot Matrix Led, 0.7, Common Anode , Red; Led Color Kingbright 83T3192
DOT MATRIX LED, 0.7", COMMON ANODE , RED; LED Color:Red; Forward Voltage:1.95V; Luminous Intensity:90mcd; Display Dots x Lines:5 x 7; Display Size:12.7mm x 17.8mm; Peak Wavelength:650nm; Product Range:-; MSL:- RoHS Compliant: Yes

DOT MATRIX LED, 0.7", COMMON ANODE , RED; LED Color:Red; Forward Voltage:1.95V; Luminous Intensity:90mcd; Display Dots x Lines:5 x 7; Display Size:12.7mm x 17.8mm; Peak Wavelength:650nm; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
TA07-11SURKWA
LED Displays & Accessories TA07-11SURKWA
LED Displays & Accessories .7" 5X7 DOT MATRIX RED LED DISPLAY

LED Displays & Accessories .7" 5X7 DOT MATRIX RED LED DISPLAY

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-2302-ND 7192572 1451359 7192572P 83T3192 TA07-11SURKWA
Product Name LED Dot Matrix and Cluster LED Displays LED Displays LED Displays Dot Matrix Led, 0.7, Common Anode , Red; Led Color Kingbright LED Displays & Accessories
Common Common Anode; Common Cathode Common Anode Common Anode Common Anode
LED Color Red Red; Red Red; Red Red
Typical Intensity 90000 microCandela 90000 microCandela 90000 microCandela 90000 microCandela
Face & Segment Colors Grey Grey
Wavelength 630 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details