Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC56-21CGKWA

Description
Win Source Part Number: 1242650-SC56-21CGKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 40 Millicandela Rating: 35mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 574nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC56-21
Request a Quote Datasheet
Description
Win Source Part Number: 1242650-SC56-21CGKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 40 Millicandela Rating: 35mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 574nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC56-21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242650-SC56-21CGKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242650-SC56-21CGKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242650-SC56-21CGKWA
Win Source Part Number: 1242650-SC56-21CGKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 40 Millicandela Rating: 35mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 574nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC56-21

Win Source Part Number: 1242650-SC56-21CGKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 40
Millicandela Rating: 35mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 574nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC56-21

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC56-21CGKWA
LED Displays & Accessories SC56-21CGKWA
LED Displays & Accessories .56" SINGLE GRN LED DISPLAY

LED Displays & Accessories .56" SINGLE GRN LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 1242650-SC56-21CGKWA SC56-21CGKWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details