Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC56-11GWA

Description
Win Source Part Number: 1242647-SC56-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 40 Millicandela Rating: 11mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC5611GWA,754-1466-5 Base Product Number: SC56-11
Request a Quote Datasheet
Description
Win Source Part Number: 1242647-SC56-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 40 Millicandela Rating: 11mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC5611GWA,754-1466-5 Base Product Number: SC56-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242647-SC56-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242647-SC56-11GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242647-SC56-11GWA
Win Source Part Number: 1242647-SC56-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 40 Millicandela Rating: 11mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC5611GWA,754-1466-5 Base Product Number: SC56-11

Win Source Part Number: 1242647-SC56-11GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 40
Millicandela Rating: 11mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SC5611GWA,754-1466-5
Base Product Number: SC56-11

Buy Now Datasheet
LED Character and Numeric - 754-1466-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1466-5-ND
LED Character and Numeric 754-1466-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750"" H x 0.500"" W x 0.315"" D (19.05mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750"" H x 0.500"" W x 0.315"" D (19.05mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
7-Segment Led Display; Led Color Kingbright - 20M6735 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display; Led Color Kingbright
20M6735
7-Segment Led Display; Led Color Kingbright 20M6735
7-SEGMENT LED DISPLAY; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:-; Colour:Green RoHS Compliant: Yes

7-SEGMENT LED DISPLAY; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC56-11GWA
LED Displays & Accessories SC56-11GWA
LED Displays & Accessories Single Green 568nm Common Cathode

LED Displays & Accessories Single Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1242647-SC56-11GWA 754-1466-5-ND 20M6735 SC56-11GWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric 7-Segment Led Display; Led Color Kingbright LED Displays & Accessories
Display Type Dot Matrix Segmented Segmented
Common Common Cathode
LED Color Green Green
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details