Kingbright Corporation .52" RED LED DISPLAY SC52-11SRWA

Description
Features and Applications 0.52 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.52 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.52" RED LED DISPLAY - SC52-11SRWA - Kingbright Corporation
City of Industry, CA, USA
.52" RED LED DISPLAY
SC52-11SRWA
.52" RED LED DISPLAY SC52-11SRWA
Features and Applications 0.52 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.52 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1091703-SC52-11SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1091703-SC52-11SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1091703-SC52-11SRWA
Win Source Part Number: 1091703-SC52-11SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 40 Millicandela Rating: 34mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.52" (13.21mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.488" W x 0.276" D (17.50mm x 12.40mm x 7.00mm) Alternative Parts (Cross-Reference): SC56-11SRWA; SC05-11SRWA; SC56-21SRWA; LTS-547AHR; LTS-4301P; LTS-547APSC 52-11 SRWA; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC52-11SRWA-ND,754-2 299 Base Product Number: SC52-11

Win Source Part Number: 1091703-SC52-11SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 40
Millicandela Rating: 34mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.52" (13.21mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.689" H x 0.488" W x 0.276" D (17.50mm x 12.40mm x 7.00mm)
Alternative Parts (Cross-Reference): SC56-11SRWA; SC05-11SRWA; SC56-21SRWA; LTS-547AHR; LTS-4301P; LTS-547APSC 52-11 SRWA;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SC52-11SRWA-ND,754-2299
Base Product Number: SC52-11

Buy Now Datasheet
Led Display, 0.52, Red, Cc; Led Color Kingbright - 26M2947 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.52, Red, Cc; Led Color Kingbright
26M2947
Led Display, 0.52, Red, Cc; Led Color Kingbright 26M2947
LED DISPLAY, 0.52", RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:29mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 0.52", RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.85V; Luminous Intensity:29mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
SC52-11SRWA
LED Displays & Accessories SC52-11SRWA
LED Displays & Accessories Single Red 640nm Common Cathode

LED Displays & Accessories Single Red 640nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC52-11SRWA 1091703-SC52-11SRWA 26M2947 SC52-11SRWA
Product Name .52" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric Led Display, 0.52, Red, Cc; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details