Features and Applications
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.689"" H x 0.488"" W x 0.276"" D (17.50mm x 12.40mm x 7.00mm) 10-DIP (0.600"", 15.24mm)"
Win Source Part Number: 1242703-SC52-11GWA
Category: Optoelectronics>Disp
Color: Green
Package: Tube
Standard Package: 40
Millicandela Rating: 10.5mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.52" (13.21mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.689" H x 0.488" W x 0.276" D (17.50mm x 12.40mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC52-11
LED DISPLAY, 0.52", GREEN, CC; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
LED Displays & Accessories Single Green 568nm Common Cathode
| Kingbright Corporation | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | SC52-11GWA | SC52-11GWA-ND | 1242703-SC52-11GWA | 26M2946 | SC52-11GWA |
| Product Name | .52" GRN LED DISPLAY | LED Character and Numeric | Optoelectronics - Display Modules - LED Character and Numeric | Led Display, 0.52, Green, Cc; Led Color Kingbright | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Dot Matrix | Segmented | |
| Character Type | Numeric | ||||
| LED Color | Green | Green | Green | ||
| Wavelength | 568 nm | 565 nm |