Kingbright Corporation Led Display, 0.52, He-Red, Cc; Led Color Kingbright SC52-11EWA

Description
LED DISPLAY, 0.52", HE-RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED DISPLAY, 0.52", HE-RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display, 0.52, He-Red, Cc; Led Color Kingbright - 26M2945 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.52, He-Red, Cc; Led Color Kingbright
26M2945
Led Display, 0.52, He-Red, Cc; Led Color Kingbright 26M2945
LED DISPLAY, 0.52", HE-RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 0.52", HE-RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 26M2945
Product Name Led Display, 0.52, He-Red, Cc; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - XZFAMDK10A-ND - DigiKey
Specs
Display Type Segmented
Character Type Alphanumeric
Common Common Anode
View Details