Kingbright Corporation 4" RED LED DISPLAY SC40-19SRWA

Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet
Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4" RED LED DISPLAY - SC40-19SRWA - Kingbright Corporation
City of Industry, CA, USA
4" RED LED DISPLAY
SC40-19SRWA
4" RED LED DISPLAY SC40-19SRWA
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications

Features and Applications

  • Large size
  • 4.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Scoreboard application
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-2298-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2298-ND
LED Character and Numeric 754-2298-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 7.4V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 7.4V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

Buy Now Datasheet
Display, Seven Segment, 100Mm, Red; Led Color Kingbright - 26M2944 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 100Mm, Red; Led Color Kingbright
26M2944
Display, Seven Segment, 100Mm, Red; Led Color Kingbright 26M2944
DISPLAY, SEVEN SEGMENT, 100MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:105mcd; No. of Digits / Alpha:1; Character Size:101.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 100MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:7.4V; Luminous Intensity:105mcd; No. of Digits / Alpha:1; Character Size:101.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC40-19SRWA
LED Displays & Accessories SC40-19SRWA
LED Displays & Accessories Single Red 640nm Common Cathode

LED Displays & Accessories Single Red 640nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC40-19SRWA 754-2298-ND 26M2944 SC40-19SRWA
Product Name 4" RED LED DISPLAY LED Character and Numeric Display, Seven Segment, 100Mm, Red; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Lights / Indicators -  - MFP Automation Engineering
MFP Automation Engineering
View Details