Kingbright Corporation .39" GRN LED DISPLAY SC39-12GWA

Description
Features and Applications 0.39 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.39 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.39" GRN LED DISPLAY - SC39-12GWA - Kingbright Corporation
City of Industry, CA, USA
.39" GRN LED DISPLAY
SC39-12GWA
.39" GRN LED DISPLAY SC39-12GWA
Features and Applications 0.39 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.39 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-1703-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1703-5-ND
LED Character and Numeric 754-1703-5-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - SC39-12GWA - 933143-SC39-12GWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - SC39-12GWA
933143-SC39-12GWA
Display Modules - Display Modules - LED Character and Numeric - SC39-12GWA 933143-SC39-12GWA
Manufacturer: Kingbright Win Source Part Number: 933143-SC39-12GWA Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300", 7.62mm) Package: Tube Package: 10-DIP (0.300", 7.62mm) Family Name: SC39-12 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SC39-12GWA-ND, 754-1703-5

Manufacturer: Kingbright
Win Source Part Number: 933143-SC39-12GWA
Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300", 7.62mm)
Package: Tube
Package: 10-DIP (0.300", 7.62mm)
Family Name: SC39-12
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SC39-12GWA-ND, 754-1703-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC39-12GWA
LED Displays & Accessories SC39-12GWA
LED Displays & Accessories GREEN DIFFUSED 1 DIGIT

LED Displays & Accessories GREEN DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC39-12GWA 754-1703-5-ND 933143-SC39-12GWA SC39-12GWA
Product Name .39" GRN LED DISPLAY LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - SC39-12GWA LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
LED Color Green Green
Wavelength 568 nm 565 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details