The Win Source Electronics part number 1242721-SC39-12CGKWA
Win Source Part Number: 1242721-SC39-12CGKWA
Category: Optoelectronics>Disp
Color: Green
Package: Tube
Standard Package: 39
Millicandela Rating: 21mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 574nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC39-12
LED Displays & Accessories .39" SINGLE DIGIT GRN LED DISPLAY
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 1242721-SC39-12CGKWA | SC39-12CGKWA |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Dot Matrix |