Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC39-11GWA

Description
Win Source Part Number: 1242719-SC39-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 39 Millicandela Rating: 6.4mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2296,SC39-11GWA Base Product Number: SC39-11
Request a Quote
Description
Win Source Part Number: 1242719-SC39-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 39 Millicandela Rating: 6.4mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2296,SC39-11GWA Base Product Number: SC39-11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1242719-SC39-11GWA is a 0.39-inch single-digit numeric display module utilizing a Gallium Phosphide green LED. It features a low current operation with a typical forward voltage of 2.2V and a maximum power dissipation of 62.5mW. The display has a luminous intensity rating of 6.4 millicandelas at a forward current of 20mA, with a peak emission wavelength of 565nm. This module is designed for easy mounting on printed circuit boards and is mechanically rugged, making it suitable for various applications including home appliances and industrial instrumentation. It is RoHS compliant and has a common cathode configuration. The operating temperature range is from -40°C to +85°C, ensuring versatility in different environments.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1242719-SC39-11GWA is a 0.39-inch single-digit numeric display module utilizing a Gallium Phosphide green LED. It features a low current operation with a typical forward voltage of 2.2V and a maximum power dissipation of 62.5mW. The display has a luminous intensity rating of 6.4 millicandelas at a forward current of 20mA, with a peak emission wavelength of 565nm. This module is designed for easy mounting on printed circuit boards and is mechanically rugged, making it suitable for various applications including home appliances and industrial instrumentation. It is RoHS compliant and has a common cathode configuration. The operating temperature range is from -40°C to +85°C, ensuring versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242719-SC39-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242719-SC39-11GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242719-SC39-11GWA
Win Source Part Number: 1242719-SC39-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 39 Millicandela Rating: 6.4mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2296,SC39-11GWA Base Product Number: SC39-11

Win Source Part Number: 1242719-SC39-11GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 39
Millicandela Rating: 6.4mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2296,SC39-11GWA
Base Product Number: SC39-11

Buy Now Datasheet
Display, Led, 0.39, Green, Cathode; Led Color Kingbright - 88W0756 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.39, Green, Cathode; Led Color Kingbright
88W0756
Display, Led, 0.39, Green, Cathode; Led Color Kingbright 88W0756
DISPLAY, LED, 0.39", GREEN, CATHODE; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.39", GREEN, CATHODE; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC39-11GWA
LED Displays & Accessories SC39-11GWA
LED Displays & Accessories Single Green 568nm Common Cathode

LED Displays & Accessories Single Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1242719-SC39-11GWA 88W0756 SC39-11GWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric Display, Led, 0.39, Green, Cathode; Led Color Kingbright LED Displays & Accessories
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details