Kingbright Corporation .39" RED LED DISPLAY SC39-11EWA

Description
Features and Applications 0.39 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote
Description
Features and Applications 0.39 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kingbright SC39-11EWA is a 0.39-inch single-digit LED display featuring a common cathode configuration. It emits high-efficiency red light, with a peak wavelength of 627 nm and a dominant wavelength of 625 nm. The display operates at a forward current of 20 mA, with a forward voltage of 2.0 V, and has a luminous intensity ranging from 1400 to 4100 µcd. It is designed for easy mounting on printed circuit boards and is mechanically rugged, making it suitable for various applications. The product is RoHS compliant and can operate within a temperature range of -40°C to +85°C. The display's dimensions are specified in millimeters, with a tolerance of ±0.25 mm.

Datasheet Summary
Powered by GS/AI

The Kingbright SC39-11EWA is a 0.39-inch single-digit LED display featuring a common cathode configuration. It emits high-efficiency red light, with a peak wavelength of 627 nm and a dominant wavelength of 625 nm. The display operates at a forward current of 20 mA, with a forward voltage of 2.0 V, and has a luminous intensity ranging from 1400 to 4100 µcd. It is designed for easy mounting on printed circuit boards and is mechanically rugged, making it suitable for various applications. The product is RoHS compliant and can operate within a temperature range of -40°C to +85°C. The display's dimensions are specified in millimeters, with a tolerance of ±0.25 mm.

Suppliers

Company
Product
Description
Supplier Links
.39" RED LED DISPLAY - SC39-11EWA - Kingbright Corporation
City of Industry, CA, USA
.39" RED LED DISPLAY
SC39-11EWA
.39" RED LED DISPLAY SC39-11EWA
Features and Applications 0.39 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.39 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-2295-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2295-ND
LED Character and Numeric 754-2295-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.394"" W x 0.276"" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242718-SC39-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242718-SC39-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242718-SC39-11EWA
Win Source Part Number: 1242718-SC39-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 39 Millicandela Rating: 4.1mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC39-11EWA,754-2295 Base Product Number: SC39-11

Win Source Part Number: 1242718-SC39-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 39
Millicandela Rating: 4.1mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SC39-11EWA,754-2295
Base Product Number: SC39-11

Buy Now Datasheet
Display, Led, 0.39, Red, Cathode; Led Color Kingbright - 88W0755 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.39, Red, Cathode; Led Color Kingbright
88W0755
Display, Led, 0.39, Red, Cathode; Led Color Kingbright 88W0755
DISPLAY, LED, 0.39", RED, CATHODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.1mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.39", RED, CATHODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:4.1mcd; No. of Digits / Alpha:1; Character Size:9.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC39-11EWA
LED Displays & Accessories SC39-11EWA
LED Displays & Accessories Single Red 625nm Common Cathode

LED Displays & Accessories Single Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC39-11EWA 754-2295-ND 1242718-SC39-11EWA 88W0755 SC39-11EWA
Product Name .39" RED LED DISPLAY LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric Display, Led, 0.39, Red, Cathode; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details