Kingbright Corporation LED Character and Numeric SC36-11YWA

Description
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-1701-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1701-5-ND
LED Character and Numeric 754-1701-5-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC36-11YWA
LED Displays & Accessories SC36-11YWA
LED Displays & Accessories Single Yellow 588nm Common Cathode

LED Displays & Accessories Single Yellow 588nm Common Cathode

Buy Now Datasheet
Display, Led, 0.36, Yellow, Cathode; Led Color Kingbright - 88W0754 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.36, Yellow, Cathode; Led Color Kingbright
88W0754
Display, Led, 0.36, Yellow, Cathode; Led Color Kingbright 88W0754
DISPLAY, LED, 0.36", YELLOW, CATHODE; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:2.6mcd; No. of Digits / Alpha:1; Character Size:9.14mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.36", YELLOW, CATHODE; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:2.6mcd; No. of Digits / Alpha:1; Character Size:9.14mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-1701-5-ND SC36-11YWA 88W0754
Product Name LED Character and Numeric LED Displays & Accessories Display, Led, 0.36, Yellow, Cathode; Led Color Kingbright
Display Type Segmented Segmented
Common Common Cathode
LED Color Yellow Yellow
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 1711674 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Blue, green, red
View Details