Kingbright SC36-11SEKWA LED Display
DISPLAY, 0.36" CMN CATHODE, ORANGE; LED Color:Orange; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:45mcd; No. of Digits / Alpha:1; Character Size:9.14mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 8634866 | 83T3160 |
| Product Name | LED Displays | Display, 0.36 Cmn Cathode, Orange; Led Color Kingbright |
| Common | Common Cathode | |
| LED Color | Orange; Orange | Orange |
| Face & Segment Colors | Grey | |
| Wavelength | 601 nm | |
| Character Height | 9.1 mm (0.3583 inch) | 9.14 mm (0.3598 inch) |