Kingbright Corporation LED Character and Numeric SC36-11GWA

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-2294-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2294-ND
LED Character and Numeric 754-2294-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242707-SC36-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242707-SC36-11GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242707-SC36-11GWA
Win Source Part Number: 1242707-SC36-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 36 Millicandela Rating: 3.5mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.36" (9.14mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.200", 5.08mm) Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC36-11GWA,754-2294 Base Product Number: SC36-11

Win Source Part Number: 1242707-SC36-11GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 36
Millicandela Rating: 3.5mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.36" (9.14mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.200", 5.08mm)
Dimension: 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SC36-11GWA,754-2294
Base Product Number: SC36-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC36-11GWA
LED Displays & Accessories SC36-11GWA
LED Displays & Accessories Single Green 568nm Common Cathode

LED Displays & Accessories Single Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-2294-ND 1242707-SC36-11GWA SC36-11GWA
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details