Kingbright Corporation .36" RED LED DISPLAY SC36-11EWA

Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.36" RED LED DISPLAY - SC36-11EWA - Kingbright Corporation
City of Industry, CA, USA
.36" RED LED DISPLAY
SC36-11EWA
.36" RED LED DISPLAY SC36-11EWA
Features and Applications 0.36 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.36 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-2293-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2293-ND
LED Character and Numeric 754-2293-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.551"" H x 0.295"" W x 0.335"" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - SC36-11EWA - 893782-SC36-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - SC36-11EWA
893782-SC36-11EWA
Display Modules - Display Modules - LED Character and Numeric - SC36-11EWA 893782-SC36-11EWA
Manufacturer: Kingbright Win Source Part Number: 893782-SC36-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200", 5.08mm) Package: Tube Package: 10-DIP (0.200", 5.08mm) Family Name: SC36-11 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SC36-11EWA-ND, 754-2293

Manufacturer: Kingbright
Win Source Part Number: 893782-SC36-11EWA
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200", 5.08mm)
Package: Tube
Package: 10-DIP (0.200", 5.08mm)
Family Name: SC36-11
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SC36-11EWA-ND, 754-2293

Buy Now Datasheet
Display, Led, 0.36, Red, Cathode; Led Color Kingbright - 88W0752 - Newark, An Avnet Company
Chicago, IL, United States
Display, Led, 0.36, Red, Cathode; Led Color Kingbright
88W0752
Display, Led, 0.36, Red, Cathode; Led Color Kingbright 88W0752
DISPLAY, LED, 0.36", RED, CATHODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.1mcd; No. of Digits / Alpha:1; Character Size:9.14mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, LED, 0.36", RED, CATHODE; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.1mcd; No. of Digits / Alpha:1; Character Size:9.14mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC36-11EWA
LED Displays & Accessories SC36-11EWA
LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC36-11EWA 754-2293-ND 893782-SC36-11EWA 88W0752 SC36-11EWA
Product Name .36" RED LED DISPLAY LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - SC36-11EWA Display, Led, 0.36, Red, Cathode; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8235973 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Green; Blue; Red, green, blue
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details