Kingbright Corporation Display, Seven Segment, 8Mm, Green; Led Color Kingbright SC32-11GWA

Description
DISPLAY, SEVEN SEGMENT, 8MM, GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:7.1mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 8MM, GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:7.1mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 8Mm, Green; Led Color Kingbright - 42Y0964 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 8Mm, Green; Led Color Kingbright
42Y0964
Display, Seven Segment, 8Mm, Green; Led Color Kingbright 42Y0964
DISPLAY, SEVEN SEGMENT, 8MM, GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:7.1mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 8MM, GREEN; LED Color:Green; Forward Current If:25mA; Forward Voltage:2.2V; Luminous Intensity:7.1mcd; No. of Digits / Alpha:1; Character Size:8mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 42Y0964
Product Name Display, Seven Segment, 8Mm, Green; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Red (optional feature); Green (optional feature)
View Details