Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC23-12EWA

Description
Win Source Part Number: 1242590-SC23-12EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 10 Millicandela Rating: 57mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 300mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Cathode Package / Case: 10-DIP (2.367", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC23-12
Request a Quote Datasheet
Description
Win Source Part Number: 1242590-SC23-12EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 10 Millicandela Rating: 57mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 300mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Cathode Package / Case: 10-DIP (2.367", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC23-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242590-SC23-12EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242590-SC23-12EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242590-SC23-12EWA
Win Source Part Number: 1242590-SC23-12EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 10 Millicandela Rating: 57mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 300mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Cathode Package / Case: 10-DIP (2.367", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC23-12

Win Source Part Number: 1242590-SC23-12EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 10
Millicandela Rating: 57mcd
Voltage - Forward (Vf) (Typ): 8V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 300mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 2.24" (56.90mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (2.367", 60.10mm)
Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC23-12

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC23-12EWA
LED Displays & Accessories SC23-12EWA
LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

LED Displays & Accessories HI EFF RED DIFFUSED 1 DIGIT

Buy Now Datasheet
Led Display, 2.24, He-Red, Cc; Led Color Kingbright - 26M2940 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 2.24, He-Red, Cc; Led Color Kingbright
26M2940
Led Display, 2.24, He-Red, Cc; Led Color Kingbright 26M2940
LED DISPLAY, 2.24", HE-RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:8V; Luminous Intensity:55.5mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 2.24", HE-RED, CC; LED Color:Red; Forward Current If:20mA; Forward Voltage:8V; Luminous Intensity:55.5mcd; No. of Digits / Alpha:1; Character Size:56.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1242590-SC23-12EWA SC23-12EWA 26M2940
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories Led Display, 2.24, He-Red, Cc; Led Color Kingbright
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details