Kingbright Corporation 2.3" RED LED DISPLAY SC23-11SRWA

Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3" RED LED DISPLAY - SC23-11SRWA - Kingbright Corporation
City of Industry, CA, USA
2.3" RED LED DISPLAY
SC23-11SRWA
2.3" RED LED DISPLAY SC23-11SRWA
Features and Applications 2.3 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 2.3 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-2292-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2292-ND
LED Character and Numeric 754-2292-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 7.4V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.367"", 60.10mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 7.4V 20mA 2.756"" H x 1.890"" W x 0.472"" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.367"", 60.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC23-11SRWA
LED Displays & Accessories SC23-11SRWA
LED Displays & Accessories Single Red 640nm Common Cathode

LED Displays & Accessories Single Red 640nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC23-11SRWA 754-2292-ND SC23-11SRWA
Product Name 2.3" RED LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red
Wavelength 640 nm 660 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details