Win Source Part Number: 1242598-SC10-21GWA
Category: Optoelectronics>Disp
Color: Green
Package: Tube
Standard Package: 15
Millicandela Rating: 37mcd
Voltage - Forward (Vf) (Typ): 4.4V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 125mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.00" (25.40mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (1.200", 30.48mm)
Dimension: 1.339" H x 0.945" W x 0.413" D (34.00mm x 24.00mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC10-21
| Win Source Electronics | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1242598-SC10-21GWA |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric |
| Display Type | Dot Matrix |