Kingbright Corporation 1" RED LED DISPLAY SC10-11EWA

Description
Features and Applications 1.02 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 1.02 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1" RED LED DISPLAY - SC10-11EWA - Kingbright Corporation
City of Industry, CA, USA
1" RED LED DISPLAY
SC10-11EWA
1" RED LED DISPLAY SC10-11EWA
Features and Applications 1.02 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 1.02 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Displays - 4516565 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
4516565
LED Displays 4516565
HE red 7-segment LED, SC10-11EWA 1.0in

HE red 7-segment LED, SC10-11EWA 1.0in

Supplier's Site
LED Character and Numeric - SC10-11EWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SC10-11EWA-ND
LED Character and Numeric SC10-11EWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 4V 20mA 1.295"" H x 0.886"" W x 0.335"" D (32.90mm x 22.50mm x 8.50mm) 14-DIP (0.600"", 15.24mm), 11 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 4V 20mA 1.295"" H x 0.886"" W x 0.335"" D (32.90mm x 22.50mm x 8.50mm) 14-DIP (0.600"", 15.24mm), 11 Leads"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242609-SC10-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242609-SC10-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242609-SC10-11EWA
Win Source Part Number: 1242609-SC10-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 15 Millicandela Rating: 24mcd Voltage - Forward (Vf) (Typ): 4V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 1.02" (26.00mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.600", 15.24mm), 11 Leads Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC10-11

Win Source Part Number: 1242609-SC10-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 15
Millicandela Rating: 24mcd
Voltage - Forward (Vf) (Typ): 4V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 1.02" (26.00mm)
Common Pin: Common Cathode
Package / Case: 14-DIP (0.600", 15.24mm), 11 Leads
Dimension: 1.295" H x 0.886" W x 0.335" D (32.90mm x 22.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC10-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC10-11EWA
LED Displays & Accessories SC10-11EWA
LED Displays & Accessories Single Red 625nm Common Cathode

LED Displays & Accessories Single Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC10-11EWA 4516565 SC10-11EWA-ND 1242609-SC10-11EWA SC10-11EWA
Product Name 1" RED LED DISPLAY LED Displays LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
LED Color Red Red; Red Red
Wavelength 625 nm 625 nm 627 nm
Character Height 25.4 mm (1 inch) 26 mm (1.02 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details