Kingbright Corporation .8" 7-SEGMENT RED LED DISPLAY SC08-11SURKWA

Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.8" 7-SEGMENT RED LED DISPLAY - SC08-11SURKWA - Kingbright Corporation
City of Industry, CA, USA
.8" 7-SEGMENT RED LED DISPLAY
SC08-11SURKWA
.8" 7-SEGMENT RED LED DISPLAY SC08-11SURKWA
Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.8 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Displays - 8771527 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8771527
LED Displays 8771527
Kingbright SC08-11SURKWA LED Display

Kingbright SC08-11SURKWA LED Display

Supplier's Site
LED Displays - 1451557 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1451557
LED Displays 1451557
Kingbright SC08-11SURKWA LED Display

Kingbright SC08-11SURKWA LED Display

Supplier's Site
LED Character and Numeric - SC08-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SC08-11SURKWA-ND
LED Character and Numeric SC08-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm), 13 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 16-DIP (0.600"", 15.24mm), 13 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC08-11SURKWA
LED Displays & Accessories SC08-11SURKWA
LED Displays & Accessories .8" 7-SEGMENT RED LED DISPLAY

LED Displays & Accessories .8" 7-SEGMENT RED LED DISPLAY

Buy Now Datasheet
Display, 0.8 Cmn Cathode, Red; Led Color Kingbright - 83T3154 - Newark, An Avnet Company
Chicago, IL, United States
Display, 0.8 Cmn Cathode, Red; Led Color Kingbright
83T3154
Display, 0.8 Cmn Cathode, Red; Led Color Kingbright 83T3154
DISPLAY, 0.8" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:61mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, 0.8" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:61mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC08-11SURKWA 8771527 SC08-11SURKWA-ND SC08-11SURKWA 83T3154
Product Name .8" 7-SEGMENT RED LED DISPLAY LED Displays LED Character and Numeric LED Displays & Accessories Display, 0.8 Cmn Cathode, Red; Led Color Kingbright
Display Type Segmented Segmented Segmented
Character Type Numeric
LED Color Red Red; Red Red Red
Wavelength 630 nm 630 nm 645 nm
Character Height 20.32 mm (0.8000 inch) 20.3 mm (0.7992 inch) 20.32 mm (0.8000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Display Instrument With Single Loop - H5100 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Character Type Alphanumeric
View Details