Kingbright Corporation LED Character and Numeric SC08-11GWA

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-2288-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2288-ND
LED Character and Numeric 754-2288-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 1.091"" H x 0.787"" W x 0.331"" D (27.70mm x 20.00mm x 8.40mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Led Display, 0.8, Green, Cc; Led Color Kingbright - 26M2932 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.8, Green, Cc; Led Color Kingbright
26M2932
Led Display, 0.8, Green, Cc; Led Color Kingbright 26M2932
LED DISPLAY, 0.8", GREEN, CC; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 0.8", GREEN, CC; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:16mcd; No. of Digits / Alpha:1; Character Size:20.32mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC08-11GWA
LED Displays & Accessories SC08-11GWA
LED Displays & Accessories Single Green 568nm Common Cathode

LED Displays & Accessories Single Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-2288-ND 26M2932 SC08-11GWA
Product Name LED Character and Numeric Led Display, 0.8, Green, Cc; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented
Common Common Cathode
LED Color Green Green
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details