Kingbright Corporation LED Displays SC08-11CGKWA

Description
7-Seg Display 1-Digit 20.32mm Green
Request a Quote Datasheet
Description
7-Seg Display 1-Digit 20.32mm Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 8634935 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8634935
LED Displays 8634935
7-Seg Display 1-Digit 20.32mm Green

7-Seg Display 1-Digit 20.32mm Green

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1242623-SC08-11CGKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242623-SC08-11CGKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242623-SC08-11CGKWA
Win Source Part Number: 1242623-SC08-11CGKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 18 Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 574nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.80" (20.32mm) Common Pin: Common Cathode Package / Case: 16-DIP (0.600", 15.24mm), 13 Leads Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC08-11

Win Source Part Number: 1242623-SC08-11CGKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 18
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 574nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.80" (20.32mm)
Common Pin: Common Cathode
Package / Case: 16-DIP (0.600", 15.24mm), 13 Leads
Dimension: 1.091" H x 0.787" W x 0.331" D (27.70mm x 20.00mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC08-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC08-11CGKWA
LED Displays & Accessories SC08-11CGKWA
LED Displays & Accessories .8" SINGLE DIGIT GRN LED DISPLAY

LED Displays & Accessories .8" SINGLE DIGIT GRN LED DISPLAY

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 8634935 1242623-SC08-11CGKWA SC08-11CGKWA
Product Name LED Displays Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Common Common Cathode
LED Color Green; Green
Face & Segment Colors Grey
Wavelength 570 nm
Character Height 20.3 mm (0.7992 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details