Kingbright Corporation .5" SINGLE DIGIT YELLOW LED DISPLAY SC05-11SYKWA

Description
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.5" SINGLE DIGIT YELLOW LED DISPLAY - SC05-11SYKWA - Kingbright Corporation
City of Industry, CA, USA
.5" SINGLE DIGIT YELLOW LED DISPLAY
SC05-11SYKWA
.5" SINGLE DIGIT YELLOW LED DISPLAY SC05-11SYKWA
Features and Applications 0.5 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.5 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Displays - 8771523 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8771523
LED Displays 8771523
Kingbright SC05-11SYKWA LED Display

Kingbright SC05-11SYKWA LED Display

Supplier's Site
LED Displays - 1461598 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1461598
LED Displays 1461598
Kingbright SC05-11SYKWA LED Display

Kingbright SC05-11SYKWA LED Display

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1242670-SC05-11SYKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242670-SC05-11SYKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242670-SC05-11SYKWA
Win Source Part Number: 1242670-SC05-11SYKWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tube Standard Package: 40 Millicandela Rating: 120mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 590nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC05-11

Win Source Part Number: 1242670-SC05-11SYKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tube
Standard Package: 40
Millicandela Rating: 120mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.50" (12.70mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC05-11

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. Win Source Electronics
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC05-11SYKWA 8771523 1242670-SC05-11SYKWA
Product Name .5" SINGLE DIGIT YELLOW LED DISPLAY LED Displays Optoelectronics - Display Modules - LED Character and Numeric
Display Type Segmented Dot Matrix
Character Type Numeric
LED Color Yellow Yellow; Yellow
Wavelength 590 nm 590 nm
Character Height 12.7 mm (0.5000 inch) 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details