Kingbright Corporation LED Displays SC05-11GWA

Description
Green 7-segment LED, SC05-11GWA 0.5in
Request a Quote Datasheet
Description
Green 7-segment LED, SC05-11GWA 0.5in
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Displays - 2358812 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2358812
LED Displays 2358812
Green 7-segment LED, SC05-11GWA 0.5in

Green 7-segment LED, SC05-11GWA 0.5in

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1242667-SC05-11GWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242667-SC05-11GWA
Optoelectronics - Display Modules - LED Character and Numeric 1242667-SC05-11GWA
Win Source Part Number: 1242667-SC05-11GWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 40 Millicandela Rating: 10mcd Voltage - Forward (Vf) (Typ): 2.2V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 62.5mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.50" (12.70mm) Common Pin: Common Cathode Package / Case: 18-DIP (0.500", 12.70mm) Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC05-11

Win Source Part Number: 1242667-SC05-11GWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 40
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.50" (12.70mm)
Common Pin: Common Cathode
Package / Case: 18-DIP (0.500", 12.70mm)
Dimension: 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC05-11

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC05-11GWA
LED Displays & Accessories SC05-11GWA
LED Displays & Accessories Single Green 568nm Common Cathode

LED Displays & Accessories Single Green 568nm Common Cathode

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 2358812 1242667-SC05-11GWA SC05-11GWA
Product Name LED Displays Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Common Common Cathode
LED Color Green; Green
Face & Segment Colors Grey
Wavelength 568 nm
Character Height 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details