Kingbright Corporation Display Modules - Display Modules - LED Character and Numeric - SC05-11EWA SC05-11EWA

Description
Manufacturer: Kingbright Win Source Part Number: 893726-SC05-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500", 12.70mm) Package: Tube Package: 18-DIP (0.500", 12.70mm) Family Name: SC05-11 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SC05-11EWA-ND, 754-2285
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 893726-SC05-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500", 12.70mm) Package: Tube Package: 18-DIP (0.500", 12.70mm) Family Name: SC05-11 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SC05-11EWA-ND, 754-2285
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - SC05-11EWA - 893726-SC05-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - SC05-11EWA
893726-SC05-11EWA
Display Modules - Display Modules - LED Character and Numeric - SC05-11EWA 893726-SC05-11EWA
Manufacturer: Kingbright Win Source Part Number: 893726-SC05-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500", 12.70mm) Package: Tube Package: 18-DIP (0.500", 12.70mm) Family Name: SC05-11 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: SC05-11EWA-ND, 754-2285

Manufacturer: Kingbright
Win Source Part Number: 893726-SC05-11EWA
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500", 12.70mm)
Package: Tube
Package: 18-DIP (0.500", 12.70mm)
Family Name: SC05-11
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: SC05-11EWA-ND, 754-2285

Buy Now Datasheet
LED Displays - 2358783 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2358783
LED Displays 2358783
HE Red 7-segment LED, SC05-11EWA 0.5in

HE Red 7-segment LED, SC05-11EWA 0.5in

Supplier's Site
LED Character and Numeric - 754-2285-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2285-ND
LED Character and Numeric 754-2285-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748"" H x 0.500"" W x 0.315"" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500"", 12.70mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748"" H x 0.500"" W x 0.315"" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500"", 12.70mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC05-11EWA
LED Displays & Accessories SC05-11EWA
LED Displays & Accessories Single Red 625nm Common Cathode

LED Displays & Accessories Single Red 625nm Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 893726-SC05-11EWA 2358783 754-2285-ND SC05-11EWA
Product Name Display Modules - Display Modules - LED Character and Numeric - SC05-11EWA LED Displays LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Cathode Common Cathode
LED Color Red; Red Red
Face & Segment Colors Grey
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details