Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC04-12SRWA

Description
Win Source Part Number: 1242700-SC04-12SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 27 Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.295", 7.50mm) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC04-12
Request a Quote Datasheet
Description
Win Source Part Number: 1242700-SC04-12SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 27 Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.295", 7.50mm) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC04-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242700-SC04-12SRWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242700-SC04-12SRWA
Optoelectronics - Display Modules - LED Character and Numeric 1242700-SC04-12SRWA
Win Source Part Number: 1242700-SC04-12SRWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 27 Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.85V Current - Test: 20mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.295", 7.50mm) Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC04-12

Win Source Part Number: 1242700-SC04-12SRWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 27
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.85V
Current - Test: 20mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.295", 7.50mm)
Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC04-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital LED Displays
Product Number 1242700-SC04-12SRWA
Product Name Optoelectronics - Display Modules - LED Character and Numeric
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details