Kingbright Corporation .4" SINGLE DIGIT RED LED DISPLAY SC04-11SURKWA

Description
Features and Applications 0.4 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.4 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.4" SINGLE DIGIT RED LED DISPLAY - SC04-11SURKWA - Kingbright Corporation
City of Industry, CA, USA
.4" SINGLE DIGIT RED LED DISPLAY
SC04-11SURKWA
.4" SINGLE DIGIT RED LED DISPLAY SC04-11SURKWA
Features and Applications 0.4 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.4 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242696-SC04-11SURKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242696-SC04-11SURKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242696-SC04-11SURKWA
Win Source Part Number: 1242696-SC04-11SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 27 Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.295", 7.50mm), 10 Leads Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SC04-11

Win Source Part Number: 1242696-SC04-11SURKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 27
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Package / Case: 14-DIP (0.295", 7.50mm), 10 Leads
Dimension: 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SC04-11

Buy Now Datasheet
LED Character and Numeric - SC04-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SC04-11SURKWA-ND
LED Character and Numeric SC04-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.295"", 7.50mm), 10 Leads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.95V 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.295"", 7.50mm), 10 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC04-11SURKWA
LED Displays & Accessories SC04-11SURKWA
LED Displays & Accessories .4" SINGLE DIGIT RED LED DISPLAY

LED Displays & Accessories .4" SINGLE DIGIT RED LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SC04-11SURKWA 1242696-SC04-11SURKWA SC04-11SURKWA-ND SC04-11SURKWA
Product Name .4" SINGLE DIGIT RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red
Wavelength 630 nm 645 nm
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Rotary Digital Display - SA100R - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details