Features and Applications
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.85V 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.295"", 7.50mm)"
LED Displays & Accessories Single Red 640nm Common Cathode
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | SC04-11SRWA | 754-1485-5-ND | SC04-11SRWA |
| Product Name | .4" RED LED DISPLAY | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Segmented | Segmented | |
| Character Type | Numeric | ||
| LED Color | Red | Red | |
| Wavelength | 640 nm | 660 nm |