Kingbright Corporation Optoelectronics - Display Modules - LED Character and Numeric SC03-12HDB

Description
Win Source Part Number: 1242659-SC03-12HDB Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Voltage - Forward (Vf) (Typ): 2.5V Current - Test: 20mA Wavelength - Peak: 700nm Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC03-12HDB,754-2284, Q10536045 Base Product Number: SC03-12
Request a Quote Datasheet
Description
Win Source Part Number: 1242659-SC03-12HDB Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Voltage - Forward (Vf) (Typ): 2.5V Current - Test: 20mA Wavelength - Peak: 700nm Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC03-12HDB,754-2284, Q10536045 Base Product Number: SC03-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1242659-SC03-12HDB - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242659-SC03-12HDB
Optoelectronics - Display Modules - LED Character and Numeric 1242659-SC03-12HDB
Win Source Part Number: 1242659-SC03-12HDB Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Voltage - Forward (Vf) (Typ): 2.5V Current - Test: 20mA Wavelength - Peak: 700nm Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.30" (7.62mm) Common Pin: Common Cathode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SC03-12HDB,754-2284, Q10536045 Base Product Number: SC03-12

Win Source Part Number: 1242659-SC03-12HDB
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 26
Voltage - Forward (Vf) (Typ): 2.5V
Current - Test: 20mA
Wavelength - Peak: 700nm
Power Dissipation (Max): 120mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.30" (7.62mm)
Common Pin: Common Cathode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.750" H x 0.400" W x 0.240" D (19.06mm x 10.16mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SC03-12HDB,754-2284,Q10536045
Base Product Number: SC03-12

Buy Now Datasheet
Led Display, 7 Segment, 7Mm, Red; Led Color Kingbright - 31M5992 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 7 Segment, 7Mm, Red; Led Color Kingbright
31M5992
Led Display, 7 Segment, 7Mm, Red; Led Color Kingbright 31M5992
LED DISPLAY, 7 SEGMENT, 7MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:1.2mcd; No. of Digits / Alpha:1; Character Size:7mm; Common Connection:Common Cathode; Product Range:-; Colour:Red RoHS Compliant: Yes

LED DISPLAY, 7 SEGMENT, 7MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2.25V; Luminous Intensity:1.2mcd; No. of Digits / Alpha:1; Character Size:7mm; Common Connection:Common Cathode; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SC03-12HDB
LED Displays & Accessories SC03-12HDB
LED Displays & Accessories LED DISPLAY RED 0.3"

LED Displays & Accessories LED DISPLAY RED 0.3"

Buy Now

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1242659-SC03-12HDB 31M5992 SC03-12HDB
Product Name Optoelectronics - Display Modules - LED Character and Numeric Led Display, 7 Segment, 7Mm, Red; Led Color Kingbright LED Displays & Accessories
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 516-5082-7611-GH000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details