Kingbright Corporation Display, Seven Segment, 14.22Mm, Red/grn; Led Color Kingbright SBC56-21EGWA

Description
DISPLAY, SEVEN SEGMENT, 14.22MM, RED/GRN; LED Color:Green, Red; Forward Current If:20mA; Forward Voltage:2.5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISPLAY, SEVEN SEGMENT, 14.22MM, RED/GRN; LED Color:Green, Red; Forward Current If:20mA; Forward Voltage:2.5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display, Seven Segment, 14.22Mm, Red/grn; Led Color Kingbright - 27X9425 - Newark, An Avnet Company
Chicago, IL, United States
Display, Seven Segment, 14.22Mm, Red/grn; Led Color Kingbright
27X9425
Display, Seven Segment, 14.22Mm, Red/grn; Led Color Kingbright 27X9425
DISPLAY, SEVEN SEGMENT, 14.22MM, RED/GRN; LED Color:Green, Red; Forward Current If:20mA; Forward Voltage:2.5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISPLAY, SEVEN SEGMENT, 14.22MM, RED/GRN; LED Color:Green, Red; Forward Current If:20mA; Forward Voltage:2.5V; Luminous Intensity:-; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 27X9425
Product Name Display, Seven Segment, 14.22Mm, Red/grn; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details