Kingbright Corporation 2.3" RED/GRN LED DISPLAY SBC23-11EGWA

Description
Features and Applications 2.3 inch character height. IC compatible Excellent character appearance High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Show numeric status Display time and digital combination Muticolor available
Datasheet
Description
Features and Applications 2.3 inch character height. IC compatible Excellent character appearance High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Show numeric status Display time and digital combination Muticolor available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3" RED/GRN LED DISPLAY - SBC23-11EGWA - Kingbright Corporation
City of Industry, CA, USA
2.3" RED/GRN LED DISPLAY
SBC23-11EGWA
2.3" RED/GRN LED DISPLAY SBC23-11EGWA
Features and Applications 2.3 inch character height. IC compatible Excellent character appearance High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Show numeric status Display time and digital combination Muticolor available

Features and Applications

  • 2.3 inch character height.
  • IC compatible
  • Excellent character appearance
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Show numeric status
  • Display time and digital combination
  • Muticolor available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Digital LED Displays
Product Number SBC23-11EGWA
Product Name 2.3" RED/GRN LED DISPLAY
Display Type Segmented
Character Type Numeric
LED Color Red; Green
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display - HDSP-511A - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers