Kingbright Corporation 1.8" RED/GRN LED DISPLAY SBC18-11EGWA

Description
Features and Applications 1.75 inch character height. IC compatible Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Show numeric status Display time and digital combination Muticolor available
Datasheet
Description
Features and Applications 1.75 inch character height. IC compatible Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Show numeric status Display time and digital combination Muticolor available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8" RED/GRN LED DISPLAY - SBC18-11EGWA - Kingbright Corporation
City of Industry, CA, USA
1.8" RED/GRN LED DISPLAY
SBC18-11EGWA
1.8" RED/GRN LED DISPLAY SBC18-11EGWA
Features and Applications 1.75 inch character height. IC compatible Low current operation High contrast light output Easily mounted on PC boards or sockets Gray face; white segment RoHS compliant Show numeric status Display time and digital combination Muticolor available

Features and Applications

  • 1.75 inch character height.
  • IC compatible
  • Low current operation
  • High contrast light output
  • Easily mounted on PC boards or sockets
  • Gray face; white segment
  • RoHS compliant
  • Show numeric status
  • Display time and digital combination
  • Muticolor available
Supplier's Site Datasheet
Led Display, 1.75, Red/green, Cc; Led Color Kingbright - 26M2920 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 1.75, Red/green, Cc; Led Color Kingbright
26M2920
Led Display, 1.75, Red/green, Cc; Led Color Kingbright 26M2920
LED DISPLAY, 1.75", RED/GREEN, CC; LED Color:Green, Red; Forward Current If:20mA; Forward Voltage:6.6V; Luminous Intensity:24mcd; No. of Digits / Alpha:1; Character Size:44.5mm; Common Connection:Common Cathode; Product Range:

LED DISPLAY, 1.75", RED/GREEN, CC; LED Color:Green, Red; Forward Current If:20mA; Forward Voltage:6.6V; Luminous Intensity:24mcd; No. of Digits / Alpha:1; Character Size:44.5mm; Common Connection:Common Cathode; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number SBC18-11EGWA 26M2920
Product Name 1.8" RED/GRN LED DISPLAY Led Display, 1.75, Red/green, Cc; Led Color Kingbright
Display Type Segmented Segmented
Character Type Numeric
LED Color Red; Green
Wavelength 568 to 625 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8.89x3.81MM YELLOW LIGHT BAR LED DISPLAY - KB2700SYKW - Kingbright Corporation
Specs
LED Color Yellow
Wavelength 590 nm
Typical Intensity 120000 microCandela
View Details