Win Source Part Number: 1242645-SA56-21YWA
Category: Optoelectronics>Disp
Color: Yellow
Package: Tube
Standard Package: 40
Millicandela Rating: 6.5mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 590nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.750" H x 0.500" W x 0.315" D (19.05mm x 12.70mm x 8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA56-21
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.750"" H x 0.500"" W x 0.315"" D (19.05mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"
LED Displays & Accessories YELLOW DIFFUSED 1 DIGIT
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 1242645-SA56-21YWA | SA56-21YWA-ND | SA56-21YWA |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric | LED Character and Numeric | LED Displays & Accessories |
| Display Type | Dot Matrix | Segmented | |
| Common | Common Anode | ||
| LED Color | Yellow |