Kingbright Corporation LED Character and Numeric SA52-11GWA

Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.689"" H x 0.488"" W x 0.276"" D (17.50mm x 12.40mm x 7.00mm) 10-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.689"" H x 0.488"" W x 0.276"" D (17.50mm x 12.40mm x 7.00mm) 10-DIP (0.600"", 15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 754-2282-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2282-ND
LED Character and Numeric 754-2282-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.689"" H x 0.488"" W x 0.276"" D (17.50mm x 12.40mm x 7.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.689"" H x 0.488"" W x 0.276"" D (17.50mm x 12.40mm x 7.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA52-11GWA
LED Displays & Accessories SA52-11GWA
LED Displays & Accessories Single Green 568nm Common Anode

LED Displays & Accessories Single Green 568nm Common Anode

Buy Now Datasheet
Led Display, 0.52, Green, Ca; Led Color Kingbright - 26M2812 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.52, Green, Ca; Led Color Kingbright
26M2812
Led Display, 0.52, Green, Ca; Led Color Kingbright 26M2812
LED DISPLAY, 0.52", GREEN, CA; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

LED DISPLAY, 0.52", GREEN, CA; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:10.5mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754-2282-ND SA52-11GWA 26M2812
Product Name LED Character and Numeric LED Displays & Accessories Led Display, 0.52, Green, Ca; Led Color Kingbright
Display Type Segmented Segmented
Common Common Anode
LED Color Green Green
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Display, 7-Segment, 14.22Mm, Green; Led Color Lumex - 89T7840 - Newark, An Avnet Company
Specs
Display Type Segmented
LED Color Green
Number of Characters 2 #
View Details