Kingbright Corporation .52" RED LED DISPLAY SA52-11EWA

Description
Features and Applications 0.52 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.52 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.52" RED LED DISPLAY - SA52-11EWA - Kingbright Corporation
City of Industry, CA, USA
.52" RED LED DISPLAY
SA52-11EWA
.52" RED LED DISPLAY SA52-11EWA
Features and Applications 0.52 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.52 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
LED Character and Numeric - 754-2281-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-2281-ND
LED Character and Numeric 754-2281-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.689"" H x 0.488"" W x 0.276"" D (17.50mm x 12.40mm x 7.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.689"" H x 0.488"" W x 0.276"" D (17.50mm x 12.40mm x 7.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242702-SA52-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242702-SA52-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242702-SA52-11EWA
Win Source Part Number: 1242702-SA52-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 40 Millicandela Rating: 6.4mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.52" (13.21mm) Common Pin: Common Anode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.689" H x 0.488" W x 0.276" D (17.50mm x 12.40mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA52-11EWA,754-2281 Base Product Number: SA52-11

Win Source Part Number: 1242702-SA52-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 40
Millicandela Rating: 6.4mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.52" (13.21mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.689" H x 0.488" W x 0.276" D (17.50mm x 12.40mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA52-11EWA,754-2281
Base Product Number: SA52-11

Buy Now Datasheet
7-Segment Led Display; Led Color Kingbright - 26M2811 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display; Led Color Kingbright
26M2811
7-Segment Led Display; Led Color Kingbright 26M2811
7-SEGMENT LED DISPLAY; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:-; Colour:HE Red RoHS Compliant: Yes

7-SEGMENT LED DISPLAY; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:6.4mcd; No. of Digits / Alpha:1; Character Size:13.2mm; Common Connection:Common Cathode; Product Range:-; Colour:HE Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA52-11EWA
LED Displays & Accessories SA52-11EWA
LED Displays & Accessories Single Red 625nm Common Anode

LED Displays & Accessories Single Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA52-11EWA 754-2281-ND 1242702-SA52-11EWA 26M2811 SA52-11EWA
Product Name .52" RED LED DISPLAY LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric 7-Segment Led Display; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 2576795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 20 mm (0.7874 inch)
Height 18 mm (0.7087 inch)
Depth 38 mm (1.5 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details