Win Source Part Number: 1242675-SA43-13GWA
Category: Optoelectronics>Disp
Color: Green
Package: Tube
Standard Package: 26
Millicandela Rating: 10mcd
Voltage - Forward (Vf) (Typ): 2.2V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 62.5mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (10.92mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA43-13
LED Displays & Accessories Single Green 568nm Common Anode
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 1242675-SA43-13GWA | SA43-13GWA |
| Product Name | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays & Accessories |
| Display Type | Dot Matrix |