Manufacturer: Kingbright
Win Source Part Number: 756374-SA43-11GWA
Packaging: Tube
Color: Green
Millicandela Rating: 10mcd
Current - Test: 20mA
Wavelength - Peak: 565nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (10.92mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Package: 14-DIP
Power Dissipation (Maximum): 62.5mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Parts Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm)
Voltage - Forward (Vf): 2.2V
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.2V 20mA 0.748"" H x 0.496"" W x 0.310"" D (19.00mm x 12.60mm x 7.87mm) 14-DIP (0.300"", 7.62mm)"
LED Displays & Accessories GREEN DIFFUSED 1 DIGIT
DISPLAY, SINGLE DIGIT, 7-SEGMENT, 10.92MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:10.92mm; Common Connection:Common Anode RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 756374-SA43-11GWA | 754-1694-5-ND | SA43-11GWA | 46W5526 |
| Product Name | Display Modules - Display Modules - LED Character and Numeric - SA43-11GWA | LED Character and Numeric | LED Displays & Accessories | Display, Single Digit, 7-Segment, 10.92Mm, Green; Led Color Kingbright |
| Display Type | Dot Matrix | Segmented | Segmented | |
| Common | Common Anode | |||
| LED Color | Green | Green | ||
| Number of Characters | 1 # | 1 # |