Kingbright Corporation .43" RED LED DISPLAY SA43-11EWA

Description
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet
Description
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.43" RED LED DISPLAY - SA43-11EWA - Kingbright Corporation
City of Industry, CA, USA
.43" RED LED DISPLAY
SA43-11EWA
.43" RED LED DISPLAY SA43-11EWA
Features and Applications 0.43 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications

Features and Applications

  • 0.43 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Appliances & White Goods
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242671-SA43-11EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242671-SA43-11EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242671-SA43-11EWA
Win Source Part Number: 1242671-SA43-11EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 26 Millicandela Rating: 6.9mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (10.92mm) Common Pin: Common Anode Package / Case: 14-DIP (0.300", 7.62mm) Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: SA43-11EWA,754-1693- 5 Base Product Number: SA43-11

Win Source Part Number: 1242671-SA43-11EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 26
Millicandela Rating: 6.9mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.43" (10.92mm)
Common Pin: Common Anode
Package / Case: 14-DIP (0.300", 7.62mm)
Dimension: 0.748" H x 0.496" W x 0.310" D (19.00mm x 12.60mm x 7.87mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA43-11EWA,754-1693-5
Base Product Number: SA43-11

Buy Now Datasheet
LED Character and Numeric - 754-1693-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1693-5-ND
LED Character and Numeric 754-1693-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.496"" W x 0.310"" D (19.00mm x 12.60mm x 7.87mm) 14-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.748"" H x 0.496"" W x 0.310"" D (19.00mm x 12.60mm x 7.87mm) 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display, Single Digit, 7-Segment, 10.92Mm, Red; Led Color Kingbright - 46W5525 - Newark, An Avnet Company
Chicago, IL, United States
Display, Single Digit, 7-Segment, 10.92Mm, Red; Led Color Kingbright
46W5525
Display, Single Digit, 7-Segment, 10.92Mm, Red; Led Color Kingbright 46W5525
DISPLAY, SINGLE DIGIT, 7-SEGMENT, 10.92MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:10.92mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, SINGLE DIGIT, 7-SEGMENT, 10.92MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:12mcd; No. of Digits / Alpha:1; Character Size:10.92mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA43-11EWA
LED Displays & Accessories SA43-11EWA
LED Displays & Accessories Single Red 625nm Common Anode

LED Displays & Accessories Single Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA43-11EWA 1242671-SA43-11EWA 754-1693-5-ND 46W5525 SA43-11EWA
Product Name .43" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric Display, Single Digit, 7-Segment, 10.92Mm, Red; Led Color Kingbright LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
LED Color Red Red Red
Wavelength 625 nm 627 nm
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details