"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 3.9V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"
Win Source Part Number: 1242575-SA40-19SURKW
Category: Optoelectronics>Disp
Color: Red
Package: Tube
Standard Package: 6
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 20mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Anode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: SA40-19SURKWA,754-22
Base Product Number: SA40-19
7-Segment Display,1-digit,Red 26mcd
7-Seg Display 1-digit Red CA 101.2mm
7-Seg Display 1-digit Red CA 101.2mm
LED Displays & Accessories 4" SINGLE DIGIT RED LED DISPLAY
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | 754-2280-ND | 1242575-SA40-19SURKWA | 7192522P | 7192522 | SA40-19SURKWA |
| Product Name | LED Character and Numeric | Optoelectronics - Display Modules - LED Character and Numeric | LED Displays | LED Displays | LED Displays & Accessories |
| Display Type | Segmented | Dot Matrix | |||
| Common | Common Anode | Common Anode | Common Anode | ||
| LED Color | Red | Red; Red | |||
| Number of Characters | 1 # | ||||
| Wavelength | 645 nm | 630 nm |