Kingbright SA40-19SGWA LED Display
LED DISPLAY, 4.0", GREEN, CA; LED Color:Green; Forward Current If:20mA; Forward Voltage:2.2V; Luminous Intensity:21mcd; No. of Digits / Alpha:1; Character Size:101.2mm; Common Connection:Common Anode; Product Range:
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 2359405 | 24M7202 |
| Product Name | LED Displays | Led Display, 4.0, Green, Ca; Led Color Kingbright |
| Common | Common Anode | |
| LED Color | Green; Green | Green |
| Face & Segment Colors | Grey | |
| Wavelength | 568 nm | |
| Character Height | 101 mm (3.98 inch) | 101 mm (3.98 inch) |