Kingbright Corporation 4" RED LED DISPLAY SA40-19EWA

Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet
Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4" RED LED DISPLAY - SA40-19EWA - Kingbright Corporation
City of Industry, CA, USA
4" RED LED DISPLAY
SA40-19EWA
4" RED LED DISPLAY SA40-19EWA
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications

Features and Applications

  • Large size
  • 4.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Scoreboard application
  • Gaming applications
Supplier's Site Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1242574-SA40-19EWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242574-SA40-19EWA
Optoelectronics - Display Modules - LED Character and Numeric 1242574-SA40-19EWA
Win Source Part Number: 1242574-SA40-19EWA Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 6 Millicandela Rating: 23mcd Voltage - Forward (Vf) (Typ): 8V Current - Test: 20mA Wavelength - Peak: 627nm Power Dissipation (Max): 600mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Anode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1691-5,SA40-19EW A Base Product Number: SA40-19

Win Source Part Number: 1242574-SA40-19EWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 6
Millicandela Rating: 23mcd
Voltage - Forward (Vf) (Typ): 8V
Current - Test: 20mA
Wavelength - Peak: 627nm
Power Dissipation (Max): 600mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Anode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1691-5,SA40-19EWA
Base Product Number: SA40-19

Buy Now Datasheet
LED Displays - 2359360 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
2359360
LED Displays 2359360
HE Red 7-segment LED, SA40-19EWA

HE Red 7-segment LED, SA40-19EWA

Supplier's Site
LED Character and Numeric - 754-1691-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1691-5-ND
LED Character and Numeric 754-1691-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 8V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 8V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
SA40-19EWA
LED Displays & Accessories SA40-19EWA
LED Displays & Accessories 4" 7 SEG LED DISPLAY

LED Displays & Accessories 4" 7 SEG LED DISPLAY

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA40-19EWA 1242574-SA40-19EWA 2359360 754-1691-5-ND SA40-19EWA
Product Name 4" RED LED DISPLAY Optoelectronics - Display Modules - LED Character and Numeric LED Displays LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red; Red Red
Wavelength 617 nm 617 nm 627 nm
Character Height 102 mm (4 inch) 101 mm (3.98 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8235920 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details