Kingbright Corporation Indicator/Display SA40-19EWA

Description
LED DISPLAY, 4.0, HE-RED, CA; LED COLOR:RED; FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:8V; LUMINOUS INTENSITY:44MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:101.2MM; COMMON CONNECTION:COMMON ANODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LED DISPLAY, 4.0, HE-RED, CA; LED COLOR:RED; FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:8V; LUMINOUS INTENSITY:44MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:101.2MM; COMMON CONNECTION:COMMON ANODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 38664666 - Radwell International
Willingboro, NJ, United States
Indicator/Display
38664666
Indicator/Display 38664666
LED DISPLAY, 4.0, HE-RED, CA; LED COLOR:RED; FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:8V; LUMINOUS INTENSITY:44MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:101.2MM; COMMON CONNECTION:COMMON ANODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LED DISPLAY, 4.0, HE-RED, CA; LED COLOR:RED; FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:8V; LUMINOUS INTENSITY:44MCD; NO. OF DIGITS / ALPHA:1; CHARACTER SIZE:101.2MM; COMMON CONNECTION:COMMON ANODE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 38664666
Product Name Indicator/Display
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-7064-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0300 amps
View Details
2 suppliers
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details