Kingbright Corporation 4" SEVEN SEGMENT RED LED DISPLAY SA40-18SURKWA

Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet
Description
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4" SEVEN SEGMENT RED LED DISPLAY - SA40-18SURKWA - Kingbright Corporation
City of Industry, CA, USA
4" SEVEN SEGMENT RED LED DISPLAY
SA40-18SURKWA
4" SEVEN SEGMENT RED LED DISPLAY SA40-18SURKWA
Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Scoreboard application Gaming applications

Features and Applications

  • Large size
  • 4.0 inch digit height
  • Excellent character appearance
  • Available in Common Anode and Common Cathode
  • Available in various colors
  • Gray face, white segment
  • RoHS compliant
  • Display characters and text.
  • Show numeric status
  • Display time and digital combination
  • Scoreboard application
  • Gaming applications
Supplier's Site Datasheet
LED Displays - 8609844 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8609844
LED Displays 8609844
7-Seg Display 1-Digit 101.2mm Red

7-Seg Display 1-Digit 101.2mm Red

Supplier's Site
LED Displays - 1651518 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1651518
LED Displays 1651518
7-Seg Display 1-Digit 101.2mm Red

7-Seg Display 1-Digit 101.2mm Red

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1242572-SA40-18SURKWA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1242572-SA40-18SURKWA
Optoelectronics - Display Modules - LED Character and Numeric 1242572-SA40-18SURKWA
Win Source Part Number: 1242572-SA40-18SURKW A Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 6 Millicandela Rating: 250mcd Voltage - Forward (Vf) (Typ): 3.9V Current - Test: 20mA Wavelength - Peak: 645nm Power Dissipation (Max): 150mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 3.98" (101.20mm) Common Pin: Common Anode Package / Case: 10-DIP (4.210", 107.00mm) Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: SA40-18

Win Source Part Number: 1242572-SA40-18SURKWA
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 6
Millicandela Rating: 250mcd
Voltage - Forward (Vf) (Typ): 3.9V
Current - Test: 20mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 150mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 3.98" (101.20mm)
Common Pin: Common Anode
Package / Case: 10-DIP (4.210", 107.00mm)
Dimension: 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: SA40-18

Buy Now Datasheet
LED Character and Numeric - SA40-18SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
SA40-18SURKWA-ND
LED Character and Numeric SA40-18SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 3.9V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 3.9V 20mA 4.803"" H x 3.543"" W x 0.591"" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210"", 107.00mm)"

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation RS Components, Ltd. Win Source Electronics DigiKey
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number SA40-18SURKWA 8609844 1242572-SA40-18SURKWA SA40-18SURKWA-ND
Product Name 4" SEVEN SEGMENT RED LED DISPLAY LED Displays Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
LED Color Red Red; Red Red
Wavelength 630 nm 630 nm 645 nm
Character Height 102 mm (4 inch) 101 mm (3.98 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details